Capital Lighting, Inc. 70046-1 Mini Pendants-Cable 690120

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Bulb Qty: 1 Wattage: 60 Finish: Burnished Copper Weight: 3 Product Name: One Light Pendant UPC: 830335011262 Category: Pendant Glass: Tea Stained Art
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Bulb Qty: 1 Wattage: 60 Finish: Burnished Copper Weight: 3 Product Name: One Light Pendant UPC: 830335011262 Category: Pendant Glass: Tea Stained Art

Suppliers

Company
Product
Description
Supplier Links
70046-1 Mini Pendants-Cable - 690120 - Capital Lighting, Inc.
Columbus, OH, USA
70046-1 Mini Pendants-Cable
690120
70046-1 Mini Pendants-Cable 690120
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Bulb Qty: 1 Wattage: 60 Finish: Burnished Copper Weight: 3 Product Name: One Light Pendant UPC: 830335011262 Category: Pendant Glass: Tea Stained Art

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.00
Bulb
Qty: 1
Wattage: 60
Finish: Burnished Copper
Weight: 3
Product Name: One Light Pendant
UPC: 830335011262
Category: Pendant
Glass: Tea Stained Art

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690120
Product Name 70046-1 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details