Capital Lighting, Inc. 70016-3 Flush Mounts-Bowl Style 690115

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oiled Bronze Weight: 7 Product Name: Three Light Flush Mount UPC: 830335011132 Category: Flush Mount Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oiled Bronze Weight: 7 Product Name: Three Light Flush Mount UPC: 830335011132 Category: Flush Mount Glass: White

Suppliers

Company
Product
Description
Supplier Links
70016-3 Flush Mounts-Bowl Style - 690115 - Capital Lighting, Inc.
Columbus, OH, USA
70016-3 Flush Mounts-Bowl Style
690115
70016-3 Flush Mounts-Bowl Style 690115
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oiled Bronze Weight: 7 Product Name: Three Light Flush Mount UPC: 830335011132 Category: Flush Mount Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 6.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Oiled Bronze
Weight: 7
Product Name: Three Light Flush Mount
UPC: 830335011132
Category: Flush Mount
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690115
Product Name 70016-3 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details