Capital Lighting, Inc. 70010-3 Pendants-Bowl Style 690113

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome Weight: 12 Product Name: Three Light Pendant UPC: 830335011422 Category: Pendant Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome Weight: 12 Product Name: Three Light Pendant UPC: 830335011422 Category: Pendant Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
70010-3 Pendants-Bowl Style - 690113 - Capital Lighting, Inc.
Columbus, OH, USA
70010-3 Pendants-Bowl Style
690113
70010-3 Pendants-Bowl Style 690113
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome Weight: 12 Product Name: Three Light Pendant UPC: 830335011422 Category: Pendant Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 7.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Chrome
Weight: 12
Product Name: Three Light Pendant
UPC: 830335011422
Category: Pendant
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690113
Product Name 70010-3 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details