Capital Lighting, Inc. 70024-2 Flush Mounts-Drum Shades 690106

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel-Clear Rough Glass Weight: 5 Product Name: Two Light Flush Mount UPC: 830335011163 Category: Flush Mount Glass: Hazy
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel-Clear Rough Glass Weight: 5 Product Name: Two Light Flush Mount UPC: 830335011163 Category: Flush Mount Glass: Hazy

Suppliers

Company
Product
Description
Supplier Links
70024-2 Flush Mounts-Drum Shades - 690106 - Capital Lighting, Inc.
Columbus, OH, USA
70024-2 Flush Mounts-Drum Shades
690106
70024-2 Flush Mounts-Drum Shades 690106
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel-Clear Rough Glass Weight: 5 Product Name: Two Light Flush Mount UPC: 830335011163 Category: Flush Mount Glass: Hazy

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 4.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Satin Nickel-Clear Rough Glass
Weight: 5
Product Name: Two Light Flush Mount
UPC: 830335011163
Category: Flush Mount
Glass: Hazy

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690106
Product Name 70024-2 Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details