Capital Lighting, Inc. 70025-2 Flush Mounts-Drum Shades 690103

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel-White Glass Weight: 5 Product Name: Two Light Flush Mount UPC: 830335011170 Category: Flush Mount Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel-White Glass Weight: 5 Product Name: Two Light Flush Mount UPC: 830335011170 Category: Flush Mount Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
70025-2 Flush Mounts-Drum Shades - 690103 - Capital Lighting, Inc.
Columbus, OH, USA
70025-2 Flush Mounts-Drum Shades
690103
70025-2 Flush Mounts-Drum Shades 690103
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel-White Glass Weight: 5 Product Name: Two Light Flush Mount UPC: 830335011170 Category: Flush Mount Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 4.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Satin Nickel-White Glass
Weight: 5
Product Name: Two Light Flush Mount
UPC: 830335011170
Category: Flush Mount
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690103
Product Name 70025-2 Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details