Capital Lighting, Inc. 70026-2 Flush Mounts-Drum Shades 690101

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oiled Bronze Weight: 5 Product Name: Two Light Flush Mount UPC: 830335011187 Category: Flush Mount Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oiled Bronze Weight: 5 Product Name: Two Light Flush Mount UPC: 830335011187 Category: Flush Mount Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
70026-2 Flush Mounts-Drum Shades - 690101 - Capital Lighting, Inc.
Columbus, OH, USA
70026-2 Flush Mounts-Drum Shades
690101
70026-2 Flush Mounts-Drum Shades 690101
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oiled Bronze Weight: 5 Product Name: Two Light Flush Mount UPC: 830335011187 Category: Flush Mount Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 4.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Oiled Bronze
Weight: 5
Product Name: Two Light Flush Mount
UPC: 830335011187
Category: Flush Mount
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690101
Product Name 70026-2 Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details