Capital Lighting, Inc. 72046-3 Pendants-Drum Shade 690069

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Black Chrome Weight: 10 Product Name: Three Light Pendant UPC: 830335011903 Category: Pendant Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Black Chrome Weight: 10 Product Name: Three Light Pendant UPC: 830335011903 Category: Pendant Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
72046-3 Pendants-Drum Shade - 690069 - Capital Lighting, Inc.
Columbus, OH, USA
72046-3 Pendants-Drum Shade
690069
72046-3 Pendants-Drum Shade 690069
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Black Chrome Weight: 10 Product Name: Three Light Pendant UPC: 830335011903 Category: Pendant Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 9.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Black Chrome
Weight: 10
Product Name: Three Light Pendant
UPC: 830335011903
Category: Pendant
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690069
Product Name 72046-3 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details