PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.00
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Black Chrome
Weight: 2
Product Name: Two Light Sconce
UPC: 830335011873
Category: Sconce
Glass: Tiffany
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 690043 |
| Product Name | 72040-2 Sconces-Pocket |
| Application | Residential |