Capital Lighting, Inc. 72042-1 Mini Pendants-Rod 690040

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Chrome Weight: 3 Product Name: One Light Pendant UPC: 830335011842 Category: Pendant Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Chrome Weight: 3 Product Name: One Light Pendant UPC: 830335011842 Category: Pendant Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
72042-1 Mini Pendants-Rod - 690040 - Capital Lighting, Inc.
Columbus, OH, USA
72042-1 Mini Pendants-Rod
690040
72042-1 Mini Pendants-Rod 690040
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Chrome Weight: 3 Product Name: One Light Pendant UPC: 830335011842 Category: Pendant Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 10.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black Chrome
Weight: 3
Product Name: One Light Pendant
UPC: 830335011842
Category: Pendant
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690040
Product Name 72042-1 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details