Capital Lighting, Inc. 3505-9-808 Flush Mounts-Bowl Style 688187

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 3.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Studio White Product Name: One Light Ceiling Mount Category: Ceiling Mount Glass: Satin Opal Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 3.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Studio White Product Name: One Light Ceiling Mount Category: Ceiling Mount Glass: Satin Opal Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
3505-9-808 Flush Mounts-Bowl Style - 688187 - Capital Lighting, Inc.
Columbus, OH, USA
3505-9-808 Flush Mounts-Bowl Style
688187
3505-9-808 Flush Mounts-Bowl Style 688187
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 3.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Studio White Product Name: One Light Ceiling Mount Category: Ceiling Mount Glass: Satin Opal Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 3.25
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Studio White
Product Name: One Light Ceiling Mount
Category: Ceiling Mount
Glass: Satin Opal
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 688187
Product Name 3505-9-808 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details