Capital Lighting, Inc. 3505-9-886 Flush Mounts-Bowl Style 688186

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 3.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Oiled Bronze Product Name: One Light Ceiling Mount Category: Ceiling Mount Glass: Satin Opal Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 3.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Oiled Bronze Product Name: One Light Ceiling Mount Category: Ceiling Mount Glass: Satin Opal Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
3505-9-886 Flush Mounts-Bowl Style - 688186 - Capital Lighting, Inc.
Columbus, OH, USA
3505-9-886 Flush Mounts-Bowl Style
688186
3505-9-886 Flush Mounts-Bowl Style 688186
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 3.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Oiled Bronze Product Name: One Light Ceiling Mount Category: Ceiling Mount Glass: Satin Opal Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 3.25
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Oiled Bronze
Product Name: One Light Ceiling Mount
Category: Ceiling Mount
Glass: Satin Opal
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 688186
Product Name 3505-9-886 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details