Capital Lighting, Inc. 3187-86 Mini Pendants-Drum Shades 688159

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Pendant Category: Pendant Glass: Satin Opal Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Pendant Category: Pendant Glass: Satin Opal Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
3187-86 Mini Pendants-Drum Shades - 688159 - Capital Lighting, Inc.
Columbus, OH, USA
3187-86 Mini Pendants-Drum Shades
688159
3187-86 Mini Pendants-Drum Shades 688159
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Pendant Category: Pendant Glass: Satin Opal Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 17.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oiled Bronze
Product Name: One Light Pendant
Category: Pendant
Glass: Satin Opal
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 688159
Product Name 3187-86 Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details