Capital Lighting, Inc. 39525-BZ Island/Pool Table-4 Light + 688138

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 19.00 Length 19.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Dark Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 19.00 Length 19.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Dark Bronze

Suppliers

Company
Product
Description
Supplier Links
39525-BZ Island/Pool Table-4 Light + - 688138 - Capital Lighting, Inc.
Columbus, OH, USA
39525-BZ Island/Pool Table-4 Light +
688138
39525-BZ Island/Pool Table-4 Light + 688138
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 19.00 Length 19.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Dark Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 19.00
Length 19.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Dark Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 688138
Product Name 39525-BZ Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details