Capital Lighting, Inc. 31610/1 Sconces-Single Glass 688136

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Granite
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Granite

Suppliers

Company
Product
Description
Supplier Links
31610/1 Sconces-Single Glass - 688136 - Capital Lighting, Inc.
Columbus, OH, USA
31610/1 Sconces-Single Glass
688136
31610/1 Sconces-Single Glass 688136
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Granite

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 8.50
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Granite

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 688136
Product Name 31610/1 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details