Capital Lighting, Inc. 32803 Mid. Chandeliers-Glass Up 688130

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 30.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Copper Patina
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 30.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Copper Patina

Suppliers

Company
Product
Description
Supplier Links
32803 Mid. Chandeliers-Glass Up - 688130 - Capital Lighting, Inc.
Columbus, OH, USA
32803 Mid. Chandeliers-Glass Up
688130
32803 Mid. Chandeliers-Glass Up 688130
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 30.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Copper Patina

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 30.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Copper Patina

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 688130
Product Name 32803 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details