PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 6.75
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Old World
Product Name: Three Light Ceiling Mount
Category: Ceiling Mount
Glass: Faux Alabaster
Safety Rating: Ul
Safety Listing: Damp
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 688121 |
| Product Name | 3066-15895 Flush Mounts-Bowl Style |
| Application | Residential |