PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 16.00
Extension: 10
Bulb
Type: LED
Qty: 1
Wattage: 10.8
Finish: Oil Rubbed Bronze
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 688116 |
| Product Name | 79122-10 Exterior -Wall Mount |
| Application | Residential; Outdoor |