Capital Lighting, Inc. 79112-12 Exterior -Wall Mount 688114

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 13.00 Extension: 10.5 Bulb Type: LED Qty: 1 Wattage: 10.8 Finish: Weathered Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 13.00 Extension: 10.5 Bulb Type: LED Qty: 1 Wattage: 10.8 Finish: Weathered Bronze

Suppliers

Company
Product
Description
Supplier Links
79112-12 Exterior -Wall Mount - 688114 - Capital Lighting, Inc.
Columbus, OH, USA
79112-12 Exterior -Wall Mount
688114
79112-12 Exterior -Wall Mount 688114
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 13.00 Extension: 10.5 Bulb Type: LED Qty: 1 Wattage: 10.8 Finish: Weathered Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 13.00
Extension: 10.5
Bulb
Type: LED
Qty: 1
Wattage: 10.8
Finish: Weathered Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 688114
Product Name 79112-12 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details