Capital Lighting, Inc. 79130-14 Exterior -Wall Mount 688113

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.00 Extension: 6.5 Bulb Type: LED Qty: 1 Wattage: 3.6 Finish: Oil Rubbed Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.00 Extension: 6.5 Bulb Type: LED Qty: 1 Wattage: 3.6 Finish: Oil Rubbed Bronze

Suppliers

Company
Product
Description
Supplier Links
79130-14 Exterior -Wall Mount - 688113 - Capital Lighting, Inc.
Columbus, OH, USA
79130-14 Exterior -Wall Mount
688113
79130-14 Exterior -Wall Mount 688113
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.00 Extension: 6.5 Bulb Type: LED Qty: 1 Wattage: 3.6 Finish: Oil Rubbed Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 9.00
Extension: 6.5
Bulb
Type: LED
Qty: 1
Wattage: 3.6
Finish: Oil Rubbed Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 688113
Product Name 79130-14 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details