Capital Lighting, Inc. 79132-14 Exterior -Wall Mount 688110

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 13.50 Extension: 9.5 Bulb Type: LED Qty: 1 Wattage: 10.8 Finish: Oil Rubbed Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 13.50 Extension: 9.5 Bulb Type: LED Qty: 1 Wattage: 10.8 Finish: Oil Rubbed Bronze

Suppliers

Company
Product
Description
Supplier Links
79132-14 Exterior -Wall Mount - 688110 - Capital Lighting, Inc.
Columbus, OH, USA
79132-14 Exterior -Wall Mount
688110
79132-14 Exterior -Wall Mount 688110
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 13.50 Extension: 9.5 Bulb Type: LED Qty: 1 Wattage: 10.8 Finish: Oil Rubbed Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 13.50
Extension: 9.5
Bulb
Type: LED
Qty: 1
Wattage: 10.8
Finish: Oil Rubbed Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 688110
Product Name 79132-14 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details