Capital Lighting, Inc. 3507-17808 Flush Mounts-Bowl Style 688099

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 6.50 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Studio White Product Name: Three Light Ceiling Mount Category: Ceiling Mount Glass: Satin Opal Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 6.50 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Studio White Product Name: Three Light Ceiling Mount Category: Ceiling Mount Glass: Satin Opal Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
3507-17808 Flush Mounts-Bowl Style - 688099 - Capital Lighting, Inc.
Columbus, OH, USA
3507-17808 Flush Mounts-Bowl Style
688099
3507-17808 Flush Mounts-Bowl Style 688099
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 6.50 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Studio White Product Name: Three Light Ceiling Mount Category: Ceiling Mount Glass: Satin Opal Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 6.50
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Studio White
Product Name: Three Light Ceiling Mount
Category: Ceiling Mount
Glass: Satin Opal
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 688099
Product Name 3507-17808 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details