Capital Lighting, Inc. 3805-14-65 Flush Mounts-Bowl Style 688096

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.00 Bulb Type: G16-1/2 Qty: 2 Wattage: 60 Finish: Satin Nickel Product Name: Two Light Ceiling Mount Category: Ceiling Mount Glass: Satin Opal Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.00 Bulb Type: G16-1/2 Qty: 2 Wattage: 60 Finish: Satin Nickel Product Name: Two Light Ceiling Mount Category: Ceiling Mount Glass: Satin Opal Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
3805-14-65 Flush Mounts-Bowl Style - 688096 - Capital Lighting, Inc.
Columbus, OH, USA
3805-14-65 Flush Mounts-Bowl Style
688096
3805-14-65 Flush Mounts-Bowl Style 688096
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.00 Bulb Type: G16-1/2 Qty: 2 Wattage: 60 Finish: Satin Nickel Product Name: Two Light Ceiling Mount Category: Ceiling Mount Glass: Satin Opal Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 8.00
Bulb
Type: G16-1/2
Qty: 2
Wattage: 60
Finish: Satin Nickel
Product Name: Two Light Ceiling Mount
Category: Ceiling Mount
Glass: Satin Opal
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 688096
Product Name 3805-14-65 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details