Capital Lighting, Inc. 5085-4-65 Bathroom Fixtures-Four Lights 688090

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 5.00 Extension: 4 Bulb Type: T-3 Hgn Qty: 4 Wattage: 100 Finish: Satin Nickel Product Name: Four Light Vanity Light Category: Vanity Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 5.00 Extension: 4 Bulb Type: T-3 Hgn Qty: 4 Wattage: 100 Finish: Satin Nickel Product Name: Four Light Vanity Light Category: Vanity Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5085-4-65 Bathroom Fixtures-Four Lights - 688090 - Capital Lighting, Inc.
Columbus, OH, USA
5085-4-65 Bathroom Fixtures-Four Lights
688090
5085-4-65 Bathroom Fixtures-Four Lights 688090
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 5.00 Extension: 4 Bulb Type: T-3 Hgn Qty: 4 Wattage: 100 Finish: Satin Nickel Product Name: Four Light Vanity Light Category: Vanity Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 5.00
Extension: 4
Bulb
Type: T-3 Hgn
Qty: 4
Wattage: 100
Finish: Satin Nickel
Product Name: Four Light Vanity Light
Category: Vanity
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 688090
Product Name 5085-4-65 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details