PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Bulb
Finish: Satin Nickel
Product Name: 52`` 4 Blade Ceiling Fan
Category: Ceiling Fan
Safety Rating: Ul
Safety Listing: Dry
Wire: 80``
Motor size: 172x17
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 13.5
Blade span: 52
Speeds: 171/126/71 RPM
Optional Control: Pull Chain
Reverse Air: Yes
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 688087 |
| Product Name | 81524-65 Fans-Ceiling Fans |