Capital Lighting, Inc. 5127-3-65 Bathroom Fixtures-Three Lights 688076

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 8.75 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Product Name: Three Light Vanity Light Category: Vanity Glass: Satin Opal Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 8.75 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Product Name: Three Light Vanity Light Category: Vanity Glass: Satin Opal Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5127-3-65 Bathroom Fixtures-Three Lights - 688076 - Capital Lighting, Inc.
Columbus, OH, USA
5127-3-65 Bathroom Fixtures-Three Lights
688076
5127-3-65 Bathroom Fixtures-Three Lights 688076
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 8.75 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Product Name: Three Light Vanity Light Category: Vanity Glass: Satin Opal Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 8.75
Extension: 6.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Nickel
Product Name: Three Light Vanity Light
Category: Vanity
Glass: Satin Opal
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 688076
Product Name 5127-3-65 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details