Capital Lighting, Inc. 5585-1-65 Sconces-Single Glass 688069

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.00 Extension: 4 Bulb Type: T-3 Hgn Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Wall Mount Category: Wall Mount Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.00 Extension: 4 Bulb Type: T-3 Hgn Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Wall Mount Category: Wall Mount Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5585-1-65 Sconces-Single Glass - 688069 - Capital Lighting, Inc.
Columbus, OH, USA
5585-1-65 Sconces-Single Glass
688069
5585-1-65 Sconces-Single Glass 688069
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.00 Extension: 4 Bulb Type: T-3 Hgn Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Wall Mount Category: Wall Mount Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 5.00
Extension: 4
Bulb
Type: T-3 Hgn
Qty: 1
Wattage: 100
Finish: Satin Nickel
Product Name: One Light Wall Mount
Category: Wall Mount
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 688069
Product Name 5585-1-65 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details