Capital Lighting, Inc. 5727-865 Sconces-Pocket 688068

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 6.25 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Satin Nickel Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Satinopal Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 6.25 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Satin Nickel Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Satinopal Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5727-865 Sconces-Pocket - 688068 - Capital Lighting, Inc.
Columbus, OH, USA
5727-865 Sconces-Pocket
688068
5727-865 Sconces-Pocket 688068
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 6.25 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Satin Nickel Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Satinopal Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 6.25
Extension: 4
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Satin Nickel
Product Name: One Light Wall Sconce
Category: Wall Sconce
Glass: Satinopal
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 688068
Product Name 5727-865 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details