Capital Lighting, Inc. 5586-2-65 Bathroom Fixtures-Two Lights 688066

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 5.00 Extension: 4 Bulb Type: T-3 Hgn Qty: 2 Wattage: 100 Finish: Satin Nickel Product Name: Two Light Wall Mount Category: Wall Mount Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 5.00 Extension: 4 Bulb Type: T-3 Hgn Qty: 2 Wattage: 100 Finish: Satin Nickel Product Name: Two Light Wall Mount Category: Wall Mount Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5586-2-65 Bathroom Fixtures-Two Lights - 688066 - Capital Lighting, Inc.
Columbus, OH, USA
5586-2-65 Bathroom Fixtures-Two Lights
688066
5586-2-65 Bathroom Fixtures-Two Lights 688066
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 5.00 Extension: 4 Bulb Type: T-3 Hgn Qty: 2 Wattage: 100 Finish: Satin Nickel Product Name: Two Light Wall Mount Category: Wall Mount Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 23.75
Height: 5.00
Extension: 4
Bulb
Type: T-3 Hgn
Qty: 2
Wattage: 100
Finish: Satin Nickel
Product Name: Two Light Wall Mount
Category: Wall Mount
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 688066
Product Name 5586-2-65 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details