Capital Lighting, Inc. 5727-808 Sconces-Pocket 688065

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 6.25 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Studio White Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Satinopal Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 6.25 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Studio White Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Satinopal Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5727-808 Sconces-Pocket - 688065 - Capital Lighting, Inc.
Columbus, OH, USA
5727-808 Sconces-Pocket
688065
5727-808 Sconces-Pocket 688065
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 6.25 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Studio White Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Satinopal Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 6.25
Extension: 4
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Studio White
Product Name: One Light Wall Sconce
Category: Wall Sconce
Glass: Satinopal
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 688065
Product Name 5727-808 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details