Capital Lighting, Inc. 5698-86 Sconces-Pocket 688062

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.50 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oiled Bronze Product Name: One Light Wall Sconce Category: Wall Sconce Glass: White Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.50 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oiled Bronze Product Name: One Light Wall Sconce Category: Wall Sconce Glass: White Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5698-86 Sconces-Pocket - 688062 - Capital Lighting, Inc.
Columbus, OH, USA
5698-86 Sconces-Pocket
688062
5698-86 Sconces-Pocket 688062
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.50 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oiled Bronze Product Name: One Light Wall Sconce Category: Wall Sconce Glass: White Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 8.50
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Oiled Bronze
Product Name: One Light Wall Sconce
Category: Wall Sconce
Glass: White
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 688062
Product Name 5698-86 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details