Capital Lighting, Inc. 811-14 Mini Pendants-Cable 688056

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Pendant Category: Pendant Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Pendant Category: Pendant Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
811-14 Mini Pendants-Cable - 688056 - Capital Lighting, Inc.
Columbus, OH, USA
811-14 Mini Pendants-Cable
688056
811-14 Mini Pendants-Cable 688056
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Pendant Category: Pendant Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 10.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Chrome
Product Name: One Light Pendant
Category: Pendant
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 688056
Product Name 811-14 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details