Capital Lighting, Inc. 5727-886 Sconces-Pocket 688039

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 6.25 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Oiled Bronze Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Satinopal Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 6.25 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Oiled Bronze Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Satinopal Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5727-886 Sconces-Pocket - 688039 - Capital Lighting, Inc.
Columbus, OH, USA
5727-886 Sconces-Pocket
688039
5727-886 Sconces-Pocket 688039
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 6.25 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Oiled Bronze Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Satinopal Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 6.25
Extension: 4
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Oiled Bronze
Product Name: One Light Wall Sconce
Category: Wall Sconce
Glass: Satinopal
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 688039
Product Name 5727-886 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details