Capital Lighting, Inc. 6098-8-86 Mid. Chandeliers-Glass Up 688035

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 23.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Oiled Bronze Product Name: Eight Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 23.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Oiled Bronze Product Name: Eight Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6098-8-86 Mid. Chandeliers-Glass Up - 688035 - Capital Lighting, Inc.
Columbus, OH, USA
6098-8-86 Mid. Chandeliers-Glass Up
688035
6098-8-86 Mid. Chandeliers-Glass Up 688035
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 23.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Oiled Bronze Product Name: Eight Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 23.00
Bulb
Type: Medium
Qty: 8
Wattage: 60
Finish: Oiled Bronze
Product Name: Eight Light Chandelier
Category: Chandelier
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 688035
Product Name 6098-8-86 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details