Capital Lighting, Inc. 6098-8-65 Mid. Chandeliers-Glass Up 688032

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 23.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Satin Nickel Product Name: Eight Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 23.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Satin Nickel Product Name: Eight Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6098-8-65 Mid. Chandeliers-Glass Up - 688032 - Capital Lighting, Inc.
Columbus, OH, USA
6098-8-65 Mid. Chandeliers-Glass Up
688032
6098-8-65 Mid. Chandeliers-Glass Up 688032
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 23.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Satin Nickel Product Name: Eight Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 23.00
Bulb
Type: Medium
Qty: 8
Wattage: 60
Finish: Satin Nickel
Product Name: Eight Light Chandelier
Category: Chandelier
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 688032
Product Name 6098-8-65 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details