Capital Lighting, Inc. 6098-6-65 Mid. Chandeliers-Glass Up 688031

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 23.25 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Product Name: Six Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 23.25 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Product Name: Six Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6098-6-65 Mid. Chandeliers-Glass Up - 688031 - Capital Lighting, Inc.
Columbus, OH, USA
6098-6-65 Mid. Chandeliers-Glass Up
688031
6098-6-65 Mid. Chandeliers-Glass Up 688031
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 23.25 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Product Name: Six Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 23.25
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Satin Nickel
Product Name: Six Light Chandelier
Category: Chandelier
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 688031
Product Name 6098-6-65 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details