PRODUCT DETAILS / SPECS
Width/Dia: 60.00
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Satin Nickel
Product Name: 60`` 4 Blade Ceiling Fan
Category: Ceiling Fan
Safety Rating: Ul
Safety Listing: Dry
Wire: 80``
Motor size: 125mm DC motor
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 60
Light Kit: Includes
Speeds: 166/142/119/96/74/50
Reverse Air: 166/142/119/96/74/50
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 688023 |
| Product Name | 98604-65 Fans-Ceiling Fans |