Capital Lighting, Inc. 8098-4-86 Pendants-Drum Shade 688015

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 19.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Oiled Bronze Product Name: Four Light Pendant Category: Pendant Glass: White Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 19.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Oiled Bronze Product Name: Four Light Pendant Category: Pendant Glass: White Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
8098-4-86 Pendants-Drum Shade - 688015 - Capital Lighting, Inc.
Columbus, OH, USA
8098-4-86 Pendants-Drum Shade
688015
8098-4-86 Pendants-Drum Shade 688015
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 19.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Oiled Bronze Product Name: Four Light Pendant Category: Pendant Glass: White Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 19.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Oiled Bronze
Product Name: Four Light Pendant
Category: Pendant
Glass: White
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 688015
Product Name 8098-4-86 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details