Capital Lighting, Inc. 6529-3-186 Island/Pool Table-3 Light Bar 688010

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 17.50 Length 17.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oiled Bronze Product Name: Three Light Linen Isl Category: Island Light Glass: Linen Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 17.50 Length 17.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oiled Bronze Product Name: Three Light Linen Isl Category: Island Light Glass: Linen Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6529-3-186 Island/Pool Table-3 Light Bar - 688010 - Capital Lighting, Inc.
Columbus, OH, USA
6529-3-186 Island/Pool Table-3 Light Bar
688010
6529-3-186 Island/Pool Table-3 Light Bar 688010
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 17.50 Length 17.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oiled Bronze Product Name: Three Light Linen Isl Category: Island Light Glass: Linen Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 17.50
Length 17.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oiled Bronze
Product Name: Three Light Linen Isl
Category: Island Light
Glass: Linen
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 688010
Product Name 6529-3-186 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details