Capital Lighting, Inc. 27389 Lamps-Table Lamps 687897

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 26.75 Length 26.75 Bulb Qty: 1 Wattage: 100 Finish: Rust Bronze Weight: 16 Product Name: One Light Table Lamp UPC: 792977273890 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 26.75 Length 26.75 Bulb Qty: 1 Wattage: 100 Finish: Rust Bronze Weight: 16 Product Name: One Light Table Lamp UPC: 792977273890 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
27389 Lamps-Table Lamps - 687897 - Capital Lighting, Inc.
Columbus, OH, USA
27389 Lamps-Table Lamps
687897
27389 Lamps-Table Lamps 687897
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 26.75 Length 26.75 Bulb Qty: 1 Wattage: 100 Finish: Rust Bronze Weight: 16 Product Name: One Light Table Lamp UPC: 792977273890 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 26.75
Length 26.75
Bulb
Qty: 1
Wattage: 100
Finish: Rust Bronze
Weight: 16
Product Name: One Light Table Lamp
UPC: 792977273890
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 687897
Product Name 27389 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details