Capital Lighting, Inc. 29542-1 Lamps-Table Lamps 687874

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 24.13 Length 24.13 Bulb Qty: 1 Wattage: 100 Finish: Antiqued Silver Leaf Weight: 8 Product Name: One Light Table Lamps UPC: 792977295427 Category: Lamps Shipped Via: Ups Designer: Grace Feyock
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 24.13 Length 24.13 Bulb Qty: 1 Wattage: 100 Finish: Antiqued Silver Leaf Weight: 8 Product Name: One Light Table Lamps UPC: 792977295427 Category: Lamps Shipped Via: Ups Designer: Grace Feyock

Suppliers

Company
Product
Description
Supplier Links
29542-1 Lamps-Table Lamps - 687874 - Capital Lighting, Inc.
Columbus, OH, USA
29542-1 Lamps-Table Lamps
687874
29542-1 Lamps-Table Lamps 687874
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 24.13 Length 24.13 Bulb Qty: 1 Wattage: 100 Finish: Antiqued Silver Leaf Weight: 8 Product Name: One Light Table Lamps UPC: 792977295427 Category: Lamps Shipped Via: Ups Designer: Grace Feyock

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 24.13
Length 24.13
Bulb
Qty: 1
Wattage: 100
Finish: Antiqued Silver Leaf
Weight: 8
Product Name: One Light Table Lamps
UPC: 792977295427
Category: Lamps
Shipped Via: Ups
Designer: Grace Feyock

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 687874
Product Name 29542-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details