Capital Lighting, Inc. 29920-1 Lamps-Table Lamps 687871

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 29.50 Length 29.50 Bulb Qty: 1 Wattage: 150 Finish: Amber Weight: 8 Product Name: One Light Table Lamps UPC: 792977299203 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 29.50 Length 29.50 Bulb Qty: 1 Wattage: 150 Finish: Amber Weight: 8 Product Name: One Light Table Lamps UPC: 792977299203 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
29920-1 Lamps-Table Lamps - 687871 - Capital Lighting, Inc.
Columbus, OH, USA
29920-1 Lamps-Table Lamps
687871
29920-1 Lamps-Table Lamps 687871
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 29.50 Length 29.50 Bulb Qty: 1 Wattage: 150 Finish: Amber Weight: 8 Product Name: One Light Table Lamps UPC: 792977299203 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 29.50
Length 29.50
Bulb
Qty: 1
Wattage: 150
Finish: Amber
Weight: 8
Product Name: One Light Table Lamps
UPC: 792977299203
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 687871
Product Name 29920-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details