Capital Lighting, Inc. 9650TZ Exterior -Wall Mount 687849

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tannery Bronze Weight: 4 Product Name: One Light Outdoor Fixture UPC: 783927136488 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tannery Bronze Weight: 4 Product Name: One Light Outdoor Fixture UPC: 783927136488 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9650TZ Exterior -Wall Mount - 687849 - Capital Lighting, Inc.
Columbus, OH, USA
9650TZ Exterior -Wall Mount
687849
9650TZ Exterior -Wall Mount 687849
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tannery Bronze Weight: 4 Product Name: One Light Outdoor Fixture UPC: 783927136488 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 13.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Tannery Bronze
Weight: 4
Product Name: One Light Outdoor Fixture
UPC: 783927136488
Category: Outdoor Wall Bracket
Glass: Clear Beveled
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 687849
Product Name 9650TZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details