Capital Lighting, Inc. P4489-09 Mid. Chandeliers-Glass Down 687696

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 16.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 6 Product Name: Three Light Chandelier UPC: 785247166091 Category: Chandeliers Glass: Etched Wire: 12'
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 16.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 6 Product Name: Three Light Chandelier UPC: 785247166091 Category: Chandeliers Glass: Etched Wire: 12'

Suppliers

Company
Product
Description
Supplier Links
P4489-09 Mid. Chandeliers-Glass Down - 687696 - Capital Lighting, Inc.
Columbus, OH, USA
P4489-09 Mid. Chandeliers-Glass Down
687696
P4489-09 Mid. Chandeliers-Glass Down 687696
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 16.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 6 Product Name: Three Light Chandelier UPC: 785247166091 Category: Chandeliers Glass: Etched Wire: 12'

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 16.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 6
Product Name: Three Light Chandelier
UPC: 785247166091
Category: Chandeliers
Glass: Etched
Wire: 12'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 687696
Product Name P4489-09 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details