Capital Lighting, Inc. P3912-20 Pendants-Bowl Style 687694

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 23.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Weight: 5 Product Name: Three Light Inverted Pendant UPC: 785247166510 Category: Hall & Foyer Glass: Etched Umber Linen Wire: 12'
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 23.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Weight: 5 Product Name: Three Light Inverted Pendant UPC: 785247166510 Category: Hall & Foyer Glass: Etched Umber Linen Wire: 12'

Suppliers

Company
Product
Description
Supplier Links
P3912-20 Pendants-Bowl Style - 687694 - Capital Lighting, Inc.
Columbus, OH, USA
P3912-20 Pendants-Bowl Style
687694
P3912-20 Pendants-Bowl Style 687694
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 23.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Weight: 5 Product Name: Three Light Inverted Pendant UPC: 785247166510 Category: Hall & Foyer Glass: Etched Umber Linen Wire: 12'

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 23.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Bronze
Weight: 5
Product Name: Three Light Inverted Pendant
UPC: 785247166510
Category: Hall & Foyer
Glass: Etched Umber Linen
Wire: 12'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 687694
Product Name P3912-20 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details