Capital Lighting, Inc. P4621-20 Mid. Chandeliers-Glass Down 687679

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Weight: 5 Product Name: Three Light Chandelier UPC: 785247166282 Category: Chandeliers Glass: Etched Umber Linen Wire: 12'
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Weight: 5 Product Name: Three Light Chandelier UPC: 785247166282 Category: Chandeliers Glass: Etched Umber Linen Wire: 12'

Suppliers

Company
Product
Description
Supplier Links
P4621-20 Mid. Chandeliers-Glass Down - 687679 - Capital Lighting, Inc.
Columbus, OH, USA
P4621-20 Mid. Chandeliers-Glass Down
687679
P4621-20 Mid. Chandeliers-Glass Down 687679
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Weight: 5 Product Name: Three Light Chandelier UPC: 785247166282 Category: Chandeliers Glass: Etched Umber Linen Wire: 12'

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 20.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Bronze
Weight: 5
Product Name: Three Light Chandelier
UPC: 785247166282
Category: Chandeliers
Glass: Etched Umber Linen
Wire: 12'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 687679
Product Name P4621-20 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details