Capital Lighting, Inc. P4622-09 Mid. Chandeliers-Glass Up 687677

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 6.5 Product Name: Four Light Chandelier UPC: 785247166299 Category: Chandeliers Glass: Etched Wire: 12'
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 6.5 Product Name: Four Light Chandelier UPC: 785247166299 Category: Chandeliers Glass: Etched Wire: 12'

Suppliers

Company
Product
Description
Supplier Links
P4622-09 Mid. Chandeliers-Glass Up - 687677 - Capital Lighting, Inc.
Columbus, OH, USA
P4622-09 Mid. Chandeliers-Glass Up
687677
P4622-09 Mid. Chandeliers-Glass Up 687677
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 6.5 Product Name: Four Light Chandelier UPC: 785247166299 Category: Chandeliers Glass: Etched Wire: 12'

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 21.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Weight: 6.5
Product Name: Four Light Chandelier
UPC: 785247166299
Category: Chandeliers
Glass: Etched
Wire: 12'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 687677
Product Name P4622-09 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details