Capital Lighting, Inc. P4625-20 Mid. Chandeliers-Glass Up 687670

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 31.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Antique Bronze Weight: 13 Product Name: Nine Light Chandelier UPC: 785247166343 Category: Chandeliers Glass: Etched Umber Linen Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 31.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Antique Bronze Weight: 13 Product Name: Nine Light Chandelier UPC: 785247166343 Category: Chandeliers Glass: Etched Umber Linen Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4625-20 Mid. Chandeliers-Glass Up - 687670 - Capital Lighting, Inc.
Columbus, OH, USA
P4625-20 Mid. Chandeliers-Glass Up
687670
P4625-20 Mid. Chandeliers-Glass Up 687670
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 31.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Antique Bronze Weight: 13 Product Name: Nine Light Chandelier UPC: 785247166343 Category: Chandeliers Glass: Etched Umber Linen Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 31.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Antique Bronze
Weight: 13
Product Name: Nine Light Chandelier
UPC: 785247166343
Category: Chandeliers
Glass: Etched Umber Linen
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 687670
Product Name P4625-20 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details