Capital Lighting, Inc. 27387 Lamps-Table Lamps 687588

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 27.50 Length 27.50 Bulb Qty: 1 Wattage: 100 Finish: Antiqued Silver Leaf Weight: 16 Product Name: One Light Table Lamp UPC: 792977273876 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 27.50 Length 27.50 Bulb Qty: 1 Wattage: 100 Finish: Antiqued Silver Leaf Weight: 16 Product Name: One Light Table Lamp UPC: 792977273876 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
27387 Lamps-Table Lamps - 687588 - Capital Lighting, Inc.
Columbus, OH, USA
27387 Lamps-Table Lamps
687588
27387 Lamps-Table Lamps 687588
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 27.50 Length 27.50 Bulb Qty: 1 Wattage: 100 Finish: Antiqued Silver Leaf Weight: 16 Product Name: One Light Table Lamp UPC: 792977273876 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 27.50
Length 27.50
Bulb
Qty: 1
Wattage: 100
Finish: Antiqued Silver Leaf
Weight: 16
Product Name: One Light Table Lamp
UPC: 792977273876
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 687588
Product Name 27387 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details