Capital Lighting, Inc. 27381 Lamps-Table Lamps 687586

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.25 Length 30.25 Bulb Qty: 1 Wattage: 100 Finish: Antiqued Silver Weight: 14 Product Name: One Light Table Lamp UPC: 792977273814 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.25 Length 30.25 Bulb Qty: 1 Wattage: 100 Finish: Antiqued Silver Weight: 14 Product Name: One Light Table Lamp UPC: 792977273814 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
27381 Lamps-Table Lamps - 687586 - Capital Lighting, Inc.
Columbus, OH, USA
27381 Lamps-Table Lamps
687586
27381 Lamps-Table Lamps 687586
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.25 Length 30.25 Bulb Qty: 1 Wattage: 100 Finish: Antiqued Silver Weight: 14 Product Name: One Light Table Lamp UPC: 792977273814 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 30.25
Length 30.25
Bulb
Qty: 1
Wattage: 100
Finish: Antiqued Silver
Weight: 14
Product Name: One Light Table Lamp
UPC: 792977273814
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 687586
Product Name 27381 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details