Capital Lighting, Inc. 27386 Lamps-Table Lamps 687585

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 32.00 Length 32.00 Bulb Qty: 1 Wattage: 100 Finish: Gold Leaf Weight: 14 Product Name: One Light Table Lamp UPC: 792977273869 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 32.00 Length 32.00 Bulb Qty: 1 Wattage: 100 Finish: Gold Leaf Weight: 14 Product Name: One Light Table Lamp UPC: 792977273869 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
27386 Lamps-Table Lamps - 687585 - Capital Lighting, Inc.
Columbus, OH, USA
27386 Lamps-Table Lamps
687585
27386 Lamps-Table Lamps 687585
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 32.00 Length 32.00 Bulb Qty: 1 Wattage: 100 Finish: Gold Leaf Weight: 14 Product Name: One Light Table Lamp UPC: 792977273869 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 32.00
Length 32.00
Bulb
Qty: 1
Wattage: 100
Finish: Gold Leaf
Weight: 14
Product Name: One Light Table Lamp
UPC: 792977273869
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 687585
Product Name 27386 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details